Search
Filters

SN74LS280D

Part No :
SN74LS280D
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 43,340 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1100038-SN74LS280D
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
The SN74LS280D is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of SN74LS280D is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of SN74LS280D is 516816. More detailed data for SN74LS280D, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1100038-SN74LS280D
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LS280D
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
SN74LS280D Price

SN74LS280D Datasheet
SN74LS280D Application

SN74LS280D Replacement
SN74LS280D Pdf

SN74LS280D Pinout
SN74LS280D Image

SN74LS280D Picture
SN74LS280D In Stock

SN74LS280D Distributor
SN74LS280D Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
IC SWITCH IPS 1CH LOW SIDE DPAK
176
IC VOLT DETECTOR 3.5V SC-82AB
1020
DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator CMOS 3-CH 1Mbps 16-Pin SOIC N T/R
218
Trans GP BJT PNP 250V 15A 200000mW 3-Pin(3+Tab) TO-3P Tube / TRANS PNP 250V 15A TO-3P
108
Dual Winding, Shielded Inductors/Transformer
8

Top Sellers