Search
Filters

SN74LV00ARGYR

QUADRUPLE 2 INPUT POSITIVE NAND GATES
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,040 In Stock
Texas Instruments SN74LV00ARGYR is available at WIN SOURCE. Please review product page below for detailed information, including SN74LV00ARGYR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LV00ARGYR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-VQFN (3.5x3.5)
Package 14-VFQFN Exposed Pad
Win Source Part Number 1255075-SN74LV00ARGYR
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-VQFN (3.5x3.5)
Package 14-VFQFN Exposed Pad
Win Source Part Number 1255075-SN74LV00ARGYR
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
SN74LV00ARGYR Price

SN74LV00ARGYR Datasheet
SN74LV00ARGYR Application

SN74LV00ARGYR Replacement
SN74LV00ARGYR Pdf

SN74LV00ARGYR Pinout
SN74LV00ARGYR Image

SN74LV00ARGYR Picture
SN74LV00ARGYR In Stock

SN74LV00ARGYR Distributor
SN74LV00ARGYR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Power Transistor
20435
DIODE SCHOTTKY 60V 3A SMB
10000
100mA REGULATED CHARGE-PUMP INVERTERS IN THINSOT
6
DIODE ARRAY SCHOTTKY 30V SMINI4
19800
EE CMOS 24-Pin Universal Programmable Array Logic
111
OPTOISOLATOR 5KV TRANSISTOR 4DIP
2640
MOSFET N-CH 30V 75A D2PAK
20000