The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74LV05ADGVR

Part No SN74LV05ADGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS | IC INVERTER 6CH 6-INP 14TVSOP
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
Pricing & Ordering $0.169 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2840
$51.120
430+
$0.2330
$100.190
665+
$0.2260
$150.290
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,000 pieces
MOQ: 180 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low -, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TVSOP
Manufacturer Package 14-TFSOP
Family Part Number 74LV05
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255093-SN74LV05ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited

Description

SN74LV05ADGVR - Texas Instruments

The SN74LV05ADGVR from Texas Instruments is a versatile hex inverter that features six independent inverter gates. This device is designed to operate from a 2V to 5.5V VCC supply, making it suitable for a wide range of applications, from battery-powered devices to industrial control systems. The SN74LV05ADGVR is part of the LV family, which is characterized by low-voltage operation and low power consumption.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 2V to 5.5V
  • Output Current: ±4 mA
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP
  • Device Function: Inverter

The SN74LV05ADGVR features outputs that can drive up to 4 mA of sink current, providing good drive capabilities while maintaining low power consumption. The device is fabricated using an advanced CMOS technology which ensures that it has a significantly lower power consumption compared to its TTL counterparts, especially in the standby state.

This product is offered in a thin, shrink small-outline package (TVSOP), which is ideal for space-constrained applications. The SN74LV05ADGVR is designed for use in applications that require high-speed logic operations while maintaining low power dissipation. It is commonly used in a variety of electronic circuits, including signal processing, data communication, and computing where space and power efficiency are important considerations.

Applications

  • Mobile Phones
  • PDAs
  • Portable Electronics
  • Computers and Computer Peripherals
  • Networking Equipment
  • Industrial Controls

Overall, the SN74LV05ADGVR from Texas Instruments is a reliable and efficient solution for designers looking to implement inverters in their digital logic circuits, with the added benefits of low power consumption and small form factor packaging.