Search
Filters

SN74LV08APWRG4

Part No : SN74LV08APWRG4
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE AND 4CH 2-INP 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
440+
€0.110
€48.304
1,045+
€0.092
€96.608
1,615+
€0.090
€144.638
2,225+
€0.087
€192.841
2,875+
€0.084
€240.870
3,800+
€0.076
€289.093
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,520 pieces can ship immediately
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100106-SN74LV08APWRG4
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LV08APWRG4 provides 4 independent AND Gate, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LV08APWRG4 is 7.9ns @ 5V, 50pF. Its quiescent current is typically only 20μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100106-SN74LV08APWRG4
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV08APWRG4
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
SN74LV08APWRG4 Price

SN74LV08APWRG4 Datasheet
SN74LV08APWRG4 Application

SN74LV08APWRG4 Replacement
SN74LV08APWRG4 Pdf

SN74LV08APWRG4 Pinout
SN74LV08APWRG4 Image

SN74LV08APWRG4 Picture
SN74LV08APWRG4 In Stock

SN74LV08APWRG4 Distributor
SN74LV08APWRG4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
DGTL ISO 2.5KV GEN PURP 16SOIC
MOS INTEGRATED CIRCUIT
291
IC REG LDO 3.3V 0.2A 5TSOT
90
FILTER LC(T) SMD
1612
DIODE GEN PURP 600V 41A TO263-3
1039
14-Channel Programmable Switchable I2C TFT-LCD Reference Voltage Generator with Integrated 4-Channel Static Gamma Drivers
99

Top Sellers