Search
Filters

SN74LV10ANSR

Part No : SN74LV10ANSR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 3CH 3-INP 14-SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100108-SN74LV10ANSR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LV10ANSR provides 3 independent NAND Gate, which is supplied in specified 14-SOP with 14-SOIC (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74LV10ANSR is 7.9ns @ 5V, 50pF. Its quiescent current is typically only 20μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100108-SN74LV10ANSR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV10ANSR
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
SN74LV10ANSR Price

SN74LV10ANSR Datasheet
SN74LV10ANSR Application

SN74LV10ANSR Replacement
SN74LV10ANSR Pdf

SN74LV10ANSR Pinout
SN74LV10ANSR Image

SN74LV10ANSR Picture
SN74LV10ANSR In Stock

SN74LV10ANSR Distributor
SN74LV10ANSR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 40V 20A TO-252
338
PRECISION SMD INDUCTOR
30
High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators | IC COMPARATOR R-R 8-DIP
GLASS PASSIVATED JUNCTION SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 1.5 Watts) | DIODE ZENER 15V 3W AXIAL
2926
+3V, 18-Bit, Low-Power, Multichannel, Oversampling Sigma-Delta ADC
505
CONN RCPT 12POS BOX MNT W/SCKT
30

Top Sellers