Search
Filters

SN74LV126APWT

Part No : SN74LV126APWT
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS BUFF TRI-ST QD 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1100121-SN74LV126APWT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The SN74LV126APWT, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 14-TSSOP Reel - TR.It is composed of 4 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1100121-SN74LV126APWT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV126APWT
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
SN74LV126APWT Price

SN74LV126APWT Datasheet
SN74LV126APWT Application

SN74LV126APWT Replacement
SN74LV126APWT Pdf

SN74LV126APWT Pinout
SN74LV126APWT Image

SN74LV126APWT Picture
SN74LV126APWT In Stock

SN74LV126APWT Distributor
SN74LV126APWT Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.9V 0.15A 8DSBGA
300
1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
1
QUARTZ PLL MOTOR CONTROL
327
IC DAC 20BIT BICMOS 16-DIP
80
DIODE ZENER 9.1V 500MW DO35
2039
DIODE ZENER 12V 500MW SOD123F
704
Attenuator Diode
1695
IC AMP AUDIO MONO AB MIC SC70-6

Top Sellers