Search
Filters

SN74LV374ANSR

Part No : SN74LV374ANSR
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,376 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100188-SN74LV374ANSR
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Texas Instruments SN74LV374ANSR is available at WIN SOURCE. Please review product page below for detailed information, including SN74LV374ANSR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LV374ANSR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100188-SN74LV374ANSR
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV374ANSR
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
SN74LV374ANSR Price

SN74LV374ANSR Datasheet
SN74LV374ANSR Application

SN74LV374ANSR Replacement
SN74LV374ANSR Pdf

SN74LV374ANSR Pinout
SN74LV374ANSR Image

SN74LV374ANSR Picture
SN74LV374ANSR In Stock

SN74LV374ANSR Distributor
SN74LV374ANSR Logic - Flip Flops

Top Sellers