Search
Filters

SN74LV374ATPWREP

Part No : SN74LV374ATPWREP
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,925 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100189-SN74LV374ATPWREP
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Texas Instruments SN74LV374ATPWREP is available at WIN SOURCE. Please review product page below for detailed information, including SN74LV374ATPWREP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LV374ATPWREP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100189-SN74LV374ATPWREP
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV374ATPWREP
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
SN74LV374ATPWREP Price

SN74LV374ATPWREP Datasheet
SN74LV374ATPWREP Application

SN74LV374ATPWREP Replacement
SN74LV374ATPWREP Pdf

SN74LV374ATPWREP Pinout
SN74LV374ATPWREP Image

SN74LV374ATPWREP Picture
SN74LV374ATPWREP In Stock

SN74LV374ATPWREP Distributor
SN74LV374ATPWREP Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
9
CONN HEADER F4S .4MM 10POS SMD
21
SMD Power Inductors
76
64/80/100-Pin General Purpose, 16-Bit Flash Microcontrollers
29
IC GATE XOR 4CH 2-INP 14-SOIC
17
RES SMD 3M OHM 5% 1/8W 0805
1650
INTERGRATED 1394a-2000 OHCI PHY/LINK-LAYER CONTROLLER
46
TXRX ETH 10/100 SGL PORT 64-LQFP
552
5 to 24V 0.5A 3-Pin Voltage Regulators
470

Top Sellers