Search
Filters

SN74LV74APWT

Part No : SN74LV74APWT
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG DUAL 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100224-SN74LV74APWT
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Texas Instruments SN74LV74APWT is available at WIN SOURCE. Please review product page below for detailed information, including SN74LV74APWT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LV74APWT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100224-SN74LV74APWT
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV74APWT
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
SN74LV74APWT Price

SN74LV74APWT Datasheet
SN74LV74APWT Application

SN74LV74APWT Replacement
SN74LV74APWT Pdf

SN74LV74APWT Pinout
SN74LV74APWT Image

SN74LV74APWT Picture
SN74LV74APWT In Stock

SN74LV74APWT Distributor
SN74LV74APWT Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
NCE P-Channel Enhancement Mode Power MOSFET
5
IC CLK BUFFER 1:2 156MHZ 8SOIC
345
Quad 2-input AND gate
22395
Low power JFET quad operational amplifier
9865

Top Sellers