Search
Filters

SN74LVC00ADBRG4

Part No : SN74LVC00ADBRG4
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 4CH 2-INP 14-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,888 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1100232-SN74LVC00ADBRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LVC00ADBRG4 provides 4 independent NAND Gate, which is supplied in specified 14-SSOP with 14-SSOP (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 1.65 V to 3.6 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LVC00ADBRG4 is 4.1ns @ 3.3V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1100232-SN74LVC00ADBRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC00ADBRG4
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
SN74LVC00ADBRG4 Price

SN74LVC00ADBRG4 Datasheet
SN74LVC00ADBRG4 Application

SN74LVC00ADBRG4 Replacement
SN74LVC00ADBRG4 Pdf

SN74LVC00ADBRG4 Pinout
SN74LVC00ADBRG4 Image

SN74LVC00ADBRG4 Picture
SN74LVC00ADBRG4 In Stock

SN74LVC00ADBRG4 Distributor
SN74LVC00ADBRG4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK PMBUS 40VQFN
90
IC OPAMP GP 8DIP
223
DIODE GEN PURP 50V 200MA LLDS
3250
IC AMP LIMITING 16TQFN
758
IC DETECTOR VOLT 4.4V ODRN 5VSOF / Processor Supervisor 4.4V 1 Active Low/Open Drain 5-Pin VSOF T/R
3
1K-bit/2K-bit/4K-bit/8K-bit/16K-bit 2-WIRE SERIAL CMOS EEPROM
402

Top Sellers