Search
Filters

SN74LVC07APWTG4

Part No :
SN74LVC07APWTG4
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFF/DVR HEX NON-INV 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,087 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1100251-SN74LVC07APWTG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Wireless
The SN74LVC07APWTG4, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 14-TSSOP Reel - TR.It is composed of 6 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1100251-SN74LVC07APWTG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Wireless
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC07APWTG4
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
SN74LVC07APWTG4 Price

SN74LVC07APWTG4 Datasheet
SN74LVC07APWTG4 Application

SN74LVC07APWTG4 Replacement
SN74LVC07APWTG4 Pdf

SN74LVC07APWTG4 Pinout
SN74LVC07APWTG4 Image

SN74LVC07APWTG4 Picture
SN74LVC07APWTG4 In Stock

SN74LVC07APWTG4 Distributor
SN74LVC07APWTG4 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC T1/E1/J1 64KCC ELEMENT 64LQFP
30
IC DVR PWR SW 60V DUAL SOP8
131
NPN Silicon Transistor
606
MOSFET N-CH 800V 4.3A TO-220FP
87
FIXED IND 360NH 6.5A 18 MOHM SMD
400

Top Sellers