Search
Filters

SN74LVC14AD

Part No :
SN74LVC14AD
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
HEX SCHMITT-TRIGGER INVERTERS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,120 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 3.6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.15 V ~ 0.8 V
Logic Level - High 1.3 V ~ 2 V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1255450-SN74LVC14AD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Family Name SN74LVC14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74LVC14AM; 74LVC14AMTR;  74LCX14M;  
Texas Instruments SN74LVC14AD is available at WIN SOURCE. Please review product page below for detailed information, including SN74LVC14AD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LVC14AD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 3.6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.15 V ~ 0.8 V
Logic Level - High 1.3 V ~ 2 V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1255450-SN74LVC14AD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Family Name SN74LVC14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74LVC14AM; 74LVC14AMTR;  74LCX14M;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC14AD
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
SN74LVC14AD Price

SN74LVC14AD Datasheet
SN74LVC14AD Application

SN74LVC14AD Replacement
SN74LVC14AD Pdf

SN74LVC14AD Pinout
SN74LVC14AD Image

SN74LVC14AD Picture
SN74LVC14AD In Stock

SN74LVC14AD Distributor
SN74LVC14AD Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
800mA Low-Dropout Linear Regulator
253
POLYZEN 5.9V PPTC/ZENER SMD
Conv DC-DC 2.4V to 16.5V Step Up Single-Out 18V 0.15A 5W 8-Pin PDIP N / IC REG BOOST ADJ 525MA 8DIP
4
HEADPHONE AMPLIFIER for CD-ROM
6
IC MCU 8BIT 2KB FLASH 20SOIC
99
IC MOTOR DRIVER SER 28HTSSOP
5250
150 mA, Low Noise, LDO Linear Voltage Regulator
5
IC MOSFET DVR 1.5A DUAL HS 8DIP
1380

Top Sellers