Search
Filters

SN74LVC1G02DRLR

Part No : SN74LVC1G02DRLR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NOR 1CH 2-INP SOT-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1100328-SN74LVC1G02DRLR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LVC1G02DRLR provides 1 independent NOR Gate, which is supplied in specified SOT-5 with SOT-553 dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LVC1G02DRLR is 4.5ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Dimension SOT-553
Win Source Part Number 1100328-SN74LVC1G02DRLR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC1G02DRLR
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
SN74LVC1G02DRLR Price

SN74LVC1G02DRLR Datasheet
SN74LVC1G02DRLR Application

SN74LVC1G02DRLR Replacement
SN74LVC1G02DRLR Pdf

SN74LVC1G02DRLR Pinout
SN74LVC1G02DRLR Image

SN74LVC1G02DRLR Picture
SN74LVC1G02DRLR In Stock

SN74LVC1G02DRLR Distributor
SN74LVC1G02DRLR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TRANS NPN 15V 5A SOT23-6
10982
L,S BAND POWER GaAs FET 
5
Quad Precision Op Amp
8
IC REG BOOST ADJ 1.2A SYNC 8DFN
15
8BIT SHIFT REGISTERS WITH 3 STATE OUTPUT REGISTERS
784
3A High Current, Low Dropout Voltage Regulator Adjustable, Fast Response Time
35
DIODE ARRAY SCHOTTKY 70V SOT323
117750

Top Sellers