Search
Filters

SN74LVC1G66DCKTG4

Part No : SN74LVC1G66DCKTG4
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH 1X1 SC70-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.2ns, 5ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1100475-SN74LVC1G66DCKTG4
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The SN74LVC1G66DCKTG4 device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a SC-70-5 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 85°C (TA) ,with 6pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.2ns, 5ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1100475-SN74LVC1G66DCKTG4
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC1G66DCKTG4
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
SN74LVC1G66DCKTG4 Price

SN74LVC1G66DCKTG4 Datasheet
SN74LVC1G66DCKTG4 Application

SN74LVC1G66DCKTG4 Replacement
SN74LVC1G66DCKTG4 Pdf

SN74LVC1G66DCKTG4 Pinout
SN74LVC1G66DCKTG4 Image

SN74LVC1G66DCKTG4 Picture
SN74LVC1G66DCKTG4 In Stock

SN74LVC1G66DCKTG4 Distributor
SN74LVC1G66DCKTG4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Controller
207
LF to 750 MHz Digitally Controlled VGA
1
CAP CER 18PF 50V C0G/NP0 0201
90000
P-Channel JFET Switch
1
3V AM/FM 1 CHIP TUNER IC
27
IC SMART BATTERY CHARGER 24-SSOP
68

Top Sellers