Search
Filters

SN74LVC244APWT

Part No : SN74LVC244APWT
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST DUAL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100544-SN74LVC244APWT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The SN74LVC244APWT, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 3.6 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 20-TSSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100544-SN74LVC244APWT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC244APWT
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
SN74LVC244APWT Price

SN74LVC244APWT Datasheet
SN74LVC244APWT Application

SN74LVC244APWT Replacement
SN74LVC244APWT Pdf

SN74LVC244APWT Pinout
SN74LVC244APWT Image

SN74LVC244APWT Picture
SN74LVC244APWT In Stock

SN74LVC244APWT Distributor
SN74LVC244APWT Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC CONFIG MULTI-FUNC GATE 6TSSOP
1200
TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
610
CAP TANT 330UF 4V 10% 2312
790
TRIMMER 200K OHM 0.15W SMD
209
CAP .22F 5.5V T/H
6030

Top Sellers