Search
Filters

SN74LVC244APWTE4

Part No : SN74LVC244APWTE4
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST DUAL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100545-SN74LVC244APWTE4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The SN74LVC244APWTE4, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 3.6 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 20-TSSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100545-SN74LVC244APWTE4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC244APWTE4
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
SN74LVC244APWTE4 Price

SN74LVC244APWTE4 Datasheet
SN74LVC244APWTE4 Application

SN74LVC244APWTE4 Replacement
SN74LVC244APWTE4 Pdf

SN74LVC244APWTE4 Pinout
SN74LVC244APWTE4 Image

SN74LVC244APWTE4 Picture
SN74LVC244APWTE4 In Stock

SN74LVC244APWTE4 Distributor
SN74LVC244APWTE4 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
TVS DIODE 6.4VWM 11.3VC 1.5KE
140
MOSFET N-CH 60V 45A TO220SM
5
InGaP HBT 1 WATT POWER AMPLIFIER, 0.4 - 2.2 GHz | IC AMP GP 400MHZ-2.2GHZ 16QSOP
10
IC 2.93V SUPPLY MONITOR SOT-23-5
1000
IC GATE AND 1CH 2-INP 5-TSOP
1510
TRANS NPN 40V 0.05A SSMINI3
2437
IC MCU 8BIT 1.5KB FLASH 16TSSOP
27

Top Sellers