Search
Filters

SN74LVC244APWTG4

Part No : SN74LVC244APWTG4
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST DUAL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100546-SN74LVC244APWTG4
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
The SN74LVC244APWTG4, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 3.6 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 20-TSSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100546-SN74LVC244APWTG4
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC244APWTG4
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
SN74LVC244APWTG4 Price

SN74LVC244APWTG4 Datasheet
SN74LVC244APWTG4 Application

SN74LVC244APWTG4 Replacement
SN74LVC244APWTG4 Pdf

SN74LVC244APWTG4 Pinout
SN74LVC244APWTG4 Image

SN74LVC244APWTG4 Picture
SN74LVC244APWTG4 In Stock

SN74LVC244APWTG4 Distributor
SN74LVC244APWTG4 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
RES SMD 1K OHM 1% 1/4W 0603 / Res Thick Film 0603 1K Ohm 1% 0.33W(1/3W) ±100ppm/°C Pad SMD Automotive T/R
150
IC VOLT DETECT/REG 3.3V SOT89-5
300
IC REG BUCK BST ADJ 0.6A 10MSOP
170
IC REG LDO 12V 0.5A PPAK
148
TRIAC ALTERNISTOR 600V TO220AB
398
0.50mm (.020") Pitch FFC/FPC Connector, 1.20mm (.047") Height, Right Angle, SMT,ZIF, Bottom Contact Style, 10 Circuits, Lead-free, Gold Contact Plating
1221
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
43
IC FPGA 180 I/O 256BGA
30
BOARD DEMO AS1702-05
51

Top Sellers