Search
Filters

SN74LVC2G00DCUT

Part No : SN74LVC2G00DCUT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 2CH 2-INP US8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,390 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1100562-SN74LVC2G00DCUT
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LVC2G00DCUT provides 2 independent NAND Gate, which is supplied in specified US8 with 8-VFSOP (0.091", 2.30mm Width) dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LVC2G00DCUT is 3.3ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1100562-SN74LVC2G00DCUT
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC2G00DCUT
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
SN74LVC2G00DCUT Price

SN74LVC2G00DCUT Datasheet
SN74LVC2G00DCUT Application

SN74LVC2G00DCUT Replacement
SN74LVC2G00DCUT Pdf

SN74LVC2G00DCUT Pinout
SN74LVC2G00DCUT Image

SN74LVC2G00DCUT Picture
SN74LVC2G00DCUT In Stock

SN74LVC2G00DCUT Distributor
SN74LVC2G00DCUT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 24SOIC
32
IC 4.55V SUPPLY MONITOR 8-SOIC
428
Dual/Quad Low Power, High Speed JFET Operational Amplifiers
16
DIODE SCHOTTKY 40V 1.1A DO219AB
9263
Chip Multilayer Hybrid Baluns
8493
Monolithic Function Generator

Top Sellers