Search
Filters

SN74LVC2G06DBVR

Part No :
SN74LVC2G06DBVR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
Buffer/Driver 2-CH Inverting Open Drain CMOS 6-Pin SOT-23 T/R / IC INVERTER DUAL 1INPUT SOT23-6
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
70+
€0.6730
€47.099
155+
€0.5860
€90.771
235+
€0.5690
€133.647
325+
€0.5520
€179.335
420+
€0.5360
€225.028
555+
€0.4850
€269.203
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 13,085 pieces
MOQ: 70 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1100571-SN74LVC2G06DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace, Communications & Networking, Portable Devices, Sensing & Instrumentation
Family Name SN74LVC2G06
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SN74LVC2G06QDBVRQ1; 74LVC2G06W6-7;  SN74LVC2G06DSFR; SN74LVC2G06DRYR; 
The Texas Instruments SN74LVC2G06DBVR provides 2 independent Inverter, which is supplied in specified SOT-23-6 with SOT-23-6 dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LVC2G06DBVR is 2.9ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1100571-SN74LVC2G06DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace, Communications & Networking, Portable Devices, Sensing & Instrumentation
Family Name SN74LVC2G06
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SN74LVC2G06QDBVRQ1; 74LVC2G06W6-7;  SN74LVC2G06DSFR; SN74LVC2G06DRYR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC2G06DBVR
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
SN74LVC2G06DBVR Price

SN74LVC2G06DBVR Datasheet
SN74LVC2G06DBVR Application

SN74LVC2G06DBVR Replacement
SN74LVC2G06DBVR Pdf

SN74LVC2G06DBVR Pinout
SN74LVC2G06DBVR Image

SN74LVC2G06DBVR Picture
SN74LVC2G06DBVR In Stock

SN74LVC2G06DBVR Distributor
SN74LVC2G06DBVR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG BUCK 5V 3A TO252-5
4105
IC MCU 32BIT 16KB FLASH 48LQFP
75
Trans GP BJT NPN 25V 1.2A 1500mW 4-Pin(3+Tab) SOT-89
350
3 channel 75ohm driver for DVD (Y/C MIX Type)
50
IC SLIC/CODEC PROG 1CH 38TSSOP
552
IC ADC 14BIT 210MSPS 48-VQFN
10

Top Sellers