Search
Filters

SN74LVC2G32DCURE4

Dual 2-Input Positive-OR Gate
Manufacturer: Texas Instruments
rohs
Availability: 2,015 In Stock
Texas Instruments SN74LVC2G32DCURE4 is available at WIN SOURCE. Please review product page below for detailed information, including SN74LVC2G32DCURE4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74LVC2G32DCURE4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255649-SN74LVC2G32DCURE4
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255649-SN74LVC2G32DCURE4
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
SN74LVC2G32DCURE4 Price

SN74LVC2G32DCURE4 Datasheet
SN74LVC2G32DCURE4 Application

SN74LVC2G32DCURE4 Replacement
SN74LVC2G32DCURE4 Pdf

SN74LVC2G32DCURE4 Pinout
SN74LVC2G32DCURE4 Image

SN74LVC2G32DCURE4 Picture
SN74LVC2G32DCURE4 In Stock

SN74LVC2G32DCURE4 Distributor
SN74LVC2G32DCURE4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TVS DIODE 24VWM 40VC SOT23-3
2000
IC SELECTOR/MUX DUAL 1-4 16SO
3409
IC REG BUCK BOOST INV ADJ 5TSOP
10141
DISPLAY CONTROLLERS / DRIVERS
150
ATTENUATOR 0 DB 50 OHM 0805 SMD
12500
N-Channel Enhancement Mode MOSFET
3000