Search
Filters

SN74LVC2G66DCURE4

Part No :
SN74LVC2G66DCURE4
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL 1X1 US8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 3.9ns, 6.3ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 1100618-SN74LVC2G66DCURE4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FSA1259AK8X;  SN74LVC2G66DCU; SN74LVC2G66DCURG4;  
The SN74LVC2G66DCURE4 device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a US8 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 85°C (TA) ,with 6pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 3.9ns, 6.3ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 1100618-SN74LVC2G66DCURE4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FSA1259AK8X;  SN74LVC2G66DCU; SN74LVC2G66DCURG4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC2G66DCURE4
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
SN74LVC2G66DCURE4 Price

SN74LVC2G66DCURE4 Datasheet
SN74LVC2G66DCURE4 Application

SN74LVC2G66DCURE4 Replacement
SN74LVC2G66DCURE4 Pdf

SN74LVC2G66DCURE4 Pinout
SN74LVC2G66DCURE4 Image

SN74LVC2G66DCURE4 Picture
SN74LVC2G66DCURE4 In Stock

SN74LVC2G66DCURE4 Distributor
SN74LVC2G66DCURE4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
FIXED IND 56UH 135MA 5.5 OHM SMD
3500
Device Datasheet for Arria II Devices
2
TVS DIODE 40.2VWM 64.8VC DO214AB
10085
IC LED DRIVER RGLTR DIM 16TQFN
389
High-Speed CMOS Logic Octal D-Type Flip-Flop with Reset
200
32 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
207

Top Sellers