Search
Filters

SN74LVCH244APWT

Part No : SN74LVCH244APWT
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST DUAL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100761-SN74LVCH244APWT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The SN74LVCH244APWT, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-TSSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1100761-SN74LVCH244APWT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVCH244APWT
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
SN74LVCH244APWT Price

SN74LVCH244APWT Datasheet
SN74LVCH244APWT Application

SN74LVCH244APWT Replacement
SN74LVCH244APWT Pdf

SN74LVCH244APWT Pinout
SN74LVCH244APWT Image

SN74LVCH244APWT Picture
SN74LVCH244APWT In Stock

SN74LVCH244APWT Distributor
SN74LVCH244APWT Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Simple Drive Requirement, Low On-resistance
670
IC SW HIGH SIDE SGL 2A 8SOIC
62
2.5A SWITCH STEP DOWN SWITCHING REGULATOR
75
IC DAC 16BIT MULTIPLYING 8SON
10
IC FLASH 128MBIT 75NS 64EASYBGA
30

Top Sellers