Search
Filters

SN74LVT125DBR

Part No : SN74LVT125DBR
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS BUFF TRI-ST QD 14SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,420 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SSOP
Win Source Part Number 1009547-SN74LVT125DBR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The SN74LVT125DBR, offered by Texas Instruments, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2.7 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 14-SSOP Reel - TR.It is composed of 4 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SSOP
Win Source Part Number 1009547-SN74LVT125DBR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVT125DBR
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
SN74LVT125DBR Price

SN74LVT125DBR Datasheet
SN74LVT125DBR Application

SN74LVT125DBR Replacement
SN74LVT125DBR Pdf

SN74LVT125DBR Pinout
SN74LVT125DBR Image

SN74LVT125DBR Picture
SN74LVT125DBR In Stock

SN74LVT125DBR Distributor
SN74LVT125DBR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST 8BIT 20TSSOP
242
N-CHANNEL MOS FET FOR SWITCHING
5500
CONSTANT CURRENT BOOST CONVERTER FOR 1 TO 4 WHITE LEDS
557
IC DGTL POT 5K 1CH 8DFN
441

Top Sellers