Search
Filters

SN74LVTH162245DLR

Part No : SN74LVTH162245DLR
Manufacturer : Texas Instruments
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS TRANSCVR 16BIT 48SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 106 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 1100806-SN74LVTH162245DLR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The SN74LVTH162245DLR, offered by Texas Instruments, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2.7 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 48-SSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 1100806-SN74LVTH162245DLR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVTH162245DLR
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
SN74LVTH162245DLR Price

SN74LVTH162245DLR Datasheet
SN74LVTH162245DLR Application

SN74LVTH162245DLR Replacement
SN74LVTH162245DLR Pdf

SN74LVTH162245DLR Pinout
SN74LVTH162245DLR Image

SN74LVTH162245DLR Picture
SN74LVTH162245DLR In Stock

SN74LVTH162245DLR Distributor
SN74LVTH162245DLR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
SILICON NPN EPITAXIAL TYPE(PCT PROCESS)
190
IC REG LDO 2.8V 0.3A TSOT23-6
578
OPTOISO 5KV GATE DRIVER 8DIP
640
THREE-DIMENSIONAL Y/C SEPARATION LSI WITH ON-CHIP MEMORY
297
OPTOISOLTR 5KV DARLINGTON 4-SMD
77
TRANSFORMER
128
Surface Mount Schottky Rectifier
113800

Top Sellers