Search
Filters

SN75C3221EPWR

Part No : SN75C3221EPWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC 1-CH RS232 DVR/RCVR 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,984 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1101000-SN75C3221EPWR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The Texas Instruments SN75C3221EPWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SN75C3221EPWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1101000-SN75C3221EPWR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN75C3221EPWR
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
SN75C3221EPWR Price

SN75C3221EPWR Datasheet
SN75C3221EPWR Application

SN75C3221EPWR Replacement
SN75C3221EPWR Pdf

SN75C3221EPWR Pinout
SN75C3221EPWR Image

SN75C3221EPWR Picture
SN75C3221EPWR In Stock

SN75C3221EPWR Distributor
SN75C3221EPWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II T/R
12
32K x 16 HIGH-SPEED CMOS STATIC RAM
877
CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
340
4.5Ω, 300MHz Bandwidth, Dual, SPDT Analog Switch
10

Top Sellers