Search
Filters

SN75C3221PWRG4

Part No : SN75C3221PWRG4
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LINE DRVR/RCVR RS-232 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,570 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1101001-SN75C3221PWRG4
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Texas Instruments SN75C3221PWRG4 is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SN75C3221PWRG4 is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1101001-SN75C3221PWRG4
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN75C3221PWRG4
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
SN75C3221PWRG4 Price

SN75C3221PWRG4 Datasheet
SN75C3221PWRG4 Application

SN75C3221PWRG4 Replacement
SN75C3221PWRG4 Pdf

SN75C3221PWRG4 Pinout
SN75C3221PWRG4 Image

SN75C3221PWRG4 Picture
SN75C3221PWRG4 In Stock

SN75C3221PWRG4 Distributor
SN75C3221PWRG4 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16SOIC
Ultra Low Noise, 200 mA Linear Regulator for RF/Analog Circuits - Requires No Bypass Capacitor | IC REG LINEAR 3.1V 200MA 4DSBGA
354
IC REG CTRLR BUCK/SEPIC 32QFN
2
IC OPAMP GP 65MHZ RRO 16TSSOP
1500
Double channel high side driver with analog current sense for automotive applications
1446
IC DRVR DSPL LED 36-SSOP
12

Top Sellers