Search
Filters

SN75LVDS9637D

Part No : SN75LVDS9637D
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DIFF RCVR DUAL HS 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,434 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 155Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1101110-SN75LVDS9637D
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The Texas Instruments SN75LVDS9637D is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 155Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 155Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1101110-SN75LVDS9637D
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN75LVDS9637D
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
SN75LVDS9637D Price

SN75LVDS9637D Datasheet
SN75LVDS9637D Application

SN75LVDS9637D Replacement
SN75LVDS9637D Pdf

SN75LVDS9637D Pinout
SN75LVDS9637D Image

SN75LVDS9637D Picture
SN75LVDS9637D In Stock

SN75LVDS9637D Distributor
SN75LVDS9637D Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
40 Volts 0.1 Amp Surface Mount Schottky Barrier Diode
78721
PCS LINEAR POWER AMPLIFIER
7
OptiMOS® Power-Transistor
6500
DIODE GEN PURP 1KV 8A DPAK
475
IC GATE AND 4CH 2-INP 14-DIP
26
HIGH-SPEED 64K x 8 DUAL-PORT STATIC RAM
13

Top Sellers