The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SNJ54AHCT373J

Part No SNJ54AHCT373J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
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
Pricing & Ordering $12.552 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$16.6030
$66.412
8+
$13.6230
$108.984
12+
$13.1980
$158.376
16+
$12.7720
$204.352
21+
$12.3460
$259.266
28+
$11.0690
$309.932
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,300 pieces
MOQ: 4 pcs
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
RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256538-SNJ54AHCT373J
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited

Description

SNJ54AHCT373J Octal Transparent D-Type Latches

The SNJ54AHCT373J is a high-performance integrated circuit produced by Texas Instruments, renowned for their extensive range of electronic components that cater to a multitude of applications. This particular device is part of the AHCT family, which is designed to operate over a broader range of supply voltages with advanced high-speed CMOS technology.

Featuring eight D-type latches with 3-state outputs, the SNJ54AHCT373J offers a convenient solution for temporary storage of data. Each latch is transparent, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. As soon as LE returns to a low state, the latches hold the information that was present at the D inputs a setup time preceding the high-to-low transition of LE.

Key Features:

  • Versatile Operation: Operates from 4.5V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with microprocessors.
  • Bus-Friendly Outputs: The 3-state outputs can connect directly to a bus-structured system, providing both high-impedance and active states.
  • Fast Propagation Delays: Offers quick response times, which is crucial for high-speed data operations.
  • Low Power Consumption: Combines CMOS low power consumption with the ability to drive 15 LSTTL loads, ensuring efficiency in system power usage.

The SNJ54AHCT373J is housed in a sturdy ceramic package, which provides excellent thermal stability and reliability, making it suitable for military and aerospace applications subject to harsh environmental conditions. The device also features a wide operating temperature range, which ensures its performance in extreme conditions.

With its robust design and advanced technology, the SNJ54AHCT373J from Texas Instruments is an ideal choice for system designers looking for a reliable and efficient solution for data storage and bus management in complex electronic systems.