Search
Filters

TCAN332GDCNT

Part No : TCAN332GDCNT
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX CAN 3.3V SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120mV
Data Rate 5Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1106321-TCAN332GDCNT
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Quantity per package 250
The Texas Instruments TCAN332GDCNT is 3 V to 3.6 V powered Transceiver for CAN communication protocol. Data rates greater than 5Mbps are guaranteed at worst case load conditions. It is available in SOT-23-8 and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of TCAN332GDCNT is 120mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120mV
Data Rate 5Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1106321-TCAN332GDCNT
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Quantity per package 250
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TCAN332GDCNT
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
TCAN332GDCNT Price

TCAN332GDCNT Datasheet
TCAN332GDCNT Application

TCAN332GDCNT Replacement
TCAN332GDCNT Pdf

TCAN332GDCNT Pinout
TCAN332GDCNT Image

TCAN332GDCNT Picture
TCAN332GDCNT In Stock

TCAN332GDCNT Distributor
TCAN332GDCNT Interface - Drivers,Receivers,Transceivers

Top Sellers