Search
Filters

THS1207CDA

Part No :
THS1207CDA
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC 12 BIT QUAD ADC FIFO 32-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,896 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Temperature Range - Operating 0°C to 70°C
Features Simultaneous Sampling
Digital Supply Voltage 5V
Analog Supply Voltage 5V
Reference Type External, Internal
Number of A/D Converters 1
Configuration S/H-MUX-ADC
Data Interface Parallel
Input Type Differential, Single Ended
Sampling Rate 6M
Number of Bits 12
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Number of Inputs 2, 4
Case / Package 32-TSSOP
Win Source Part Number 1106909-THS1207CDA
The Texas Instruments THS1207CDA is a 12 bits, S/H-MUX-ADC converter, with Parallel data interface, using Differential, Single Ended inputs.The THS1207CDA uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 6M. It is houesed in an 32-TSSOP package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Temperature Range - Operating 0°C to 70°C
Features Simultaneous Sampling
Digital Supply Voltage 5V
Analog Supply Voltage 5V
Reference Type External, Internal
Number of A/D Converters 1
Configuration S/H-MUX-ADC
Data Interface Parallel
Input Type Differential, Single Ended
Sampling Rate 6M
Number of Bits 12
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Number of Inputs 2, 4
Case / Package 32-TSSOP
Win Source Part Number 1106909-THS1207CDA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS1207CDA
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
THS1207CDA Price

THS1207CDA Datasheet
THS1207CDA Application

THS1207CDA Replacement
THS1207CDA Pdf

THS1207CDA Pinout
THS1207CDA Image

THS1207CDA Picture
THS1207CDA In Stock

THS1207CDA Distributor
THS1207CDA Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 3KHZ RRO TSOT23-5 / Op Amp Single Low Power Amplifier R-R I/O ±8V/16V Automotive 5-Pin TSOT-23 T/R
30
MOSFET N-CH 60V 195A TO262 / HEXFET Power MOSFET
10
IC INTERRUPTER GRND FAULT 8-DIP
67
2-Wire Serial EEPROM
130
TVS DIODE 12VWM 23VC SC88
850
IGBT MODULE NPT PHASE LEG SP1
2500
CONN FFC BOTTOM 50POS 0.50MM R/A
500
Low Power 2.7V Single Supply CMOS Operational Amplifiers
30
IC REG LDO 1.2V 1A DPAK
1328

Top Sellers