Search
Filters

THS3061DGNRG4

LOW-DISTORTION, HIGH SLEW RATE, CURRENT-FEEDBACK AMPLIFIERS
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,030 In Stock
Texas Instruments THS3061DGNRG4 is available at WIN SOURCE. Please review product page below for detailed information, including THS3061DGNRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for THS3061DGNRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 7000 V/μs
GBP - Gain Bandwidth Product 2.2GHz
-3db Bandwidth 300MHz
Current - Input Bias 6μA
Voltage - Input Offset 700μV
Operating Supply Current 8.3mA
Output Current per Channel 145mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267011-THS3061DGNRG4
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 7000 V/μs
GBP - Gain Bandwidth Product 2.2GHz
-3db Bandwidth 300MHz
Current - Input Bias 6μA
Voltage - Input Offset 700μV
Operating Supply Current 8.3mA
Output Current per Channel 145mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267011-THS3061DGNRG4
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
THS3061DGNRG4 Price

THS3061DGNRG4 Datasheet
THS3061DGNRG4 Application

THS3061DGNRG4 Replacement
THS3061DGNRG4 Pdf

THS3061DGNRG4 Pinout
THS3061DGNRG4 Image

THS3061DGNRG4 Picture
THS3061DGNRG4 In Stock

THS3061DGNRG4 Distributor
THS3061DGNRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Very High-Speed Switching Applications
10001
IC SELECTOR/MUX QUAD 2-1 16DIP
242
IC REG LDO ADJ 0.5A 8SOIC
1704
DUAL RS-232 DRIVER/RECEIVER WITH IEC61000-4-2 PROTECTION
13
524288-word x 8-bit High Speed CMOS Static RAM
1
Analog Multiplexers/Demultiplexers
930