Search
Filters

THS4011CD

Part No : THS4011CD
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : 290-MHz LOW-DISTORTION HIGH-SPEED AMPLIFIERS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 310 V/μs
GBP - Gain Bandwidth Product 290MHz
-3db Bandwidth 290MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 7.8mA
Output Current per Channel 110mA
Dual Supply Voltage (±) 9 V ~ 32 V, ±4.5 V ~ 16 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1267056-THS4011CD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name THS4011
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LT1363CS8;  AD817ARZ;   LT1077S8#TR; 
Texas Instruments THS4011CD is available at WIN SOURCE. Please review product page below for detailed information, including THS4011CD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for THS4011CD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 310 V/μs
GBP - Gain Bandwidth Product 290MHz
-3db Bandwidth 290MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 7.8mA
Output Current per Channel 110mA
Dual Supply Voltage (±) 9 V ~ 32 V, ±4.5 V ~ 16 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1267056-THS4011CD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name THS4011
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LT1363CS8;  AD817ARZ;   LT1077S8#TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4011CD
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
THS4011CD Price

THS4011CD Datasheet
THS4011CD Application

THS4011CD Replacement
THS4011CD Pdf

THS4011CD Pinout
THS4011CD Image

THS4011CD Picture
THS4011CD In Stock

THS4011CD Distributor
THS4011CD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 600V 15A SOT93
8
RECEIVER IR REMOTE CTRL
597
Silicon NPN epitaxial planer transistor
435
INSULATED GATE BIPOLAR TRANSISTOR Short Ciruit Rated UltraFast IGBT | IGBT 600V 28A 100W D2PAK
61
Force-Sense Switches | IC SWITCH FORCE-SENSE 16-DIP
20
Gap : 3mm, Slit : 0.5mm OPIC Output Case package Transmissive Photointerrupter | SENSOR OPTICAL 3MM PCB MOUNT
8872
IC LI-ION BATT PROTECT SOT23-6

Top Sellers