Search
Filters

THS4011IDR

Part No : THS4011IDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 290MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,220 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 310 V/μs
Gain Bandwidth Product (GBP) 290MHz
-3db Bandwidth 290MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 7.8mA
Channel Output Current 110mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106958-THS4011IDR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The THS4011IDR Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 9 V and up to 32 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The THS4011IDR provides the temperature range of -40°C to 85°C , 2μA input bias current,310 V/μs slew rate, 1mV input offset voltage and 7.8mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 310 V/μs
Gain Bandwidth Product (GBP) 290MHz
-3db Bandwidth 290MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 7.8mA
Channel Output Current 110mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106958-THS4011IDR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4011IDR
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
THS4011IDR Price

THS4011IDR Datasheet
THS4011IDR Application

THS4011IDR Replacement
THS4011IDR Pdf

THS4011IDR Pinout
THS4011IDR Image

THS4011IDR Picture
THS4011IDR In Stock

THS4011IDR Distributor
THS4011IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SINGLE-PHASE GLASS PASSIVATED SILICON BRIDGE RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 15 Amperes)
5
POWER DIVIDER 1546-1630MHZ
207
FET RF 2CH 65V 2.69GHZ NI780-4
1193
MOSFET N-CH 60V 90A TO-252
1503
Intellimod L-Series Three Phase IGBT Inverter + Brake 200 Amperes/600 Volts
IC BUFF DL SCHMIT TRIG SC70-6
1200
TRANS NPN/PNP PREBIAS 0.6W 6TSOP
1590
General purpose (dual transistors)
336
DIODE ZENER 36V 1W MELF
2349

Top Sellers