Search
Filters

THS4062CDRG4

Part No : THS4062CDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 180MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,237 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 400 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 3μA
Voltage - Input Offset 2.5mV
Operating Supply Current 7.8mA
Channel Output Current 115mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106998-THS4062CDRG4
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The THS4062CDRG4 Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 9 V and up to 33 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The THS4062CDRG4 provides the temperature range of 0°C to 70°C , 3μA input bias current,400 V/μs slew rate, 2.5mV input offset voltage and 7.8mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 400 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 3μA
Voltage - Input Offset 2.5mV
Operating Supply Current 7.8mA
Channel Output Current 115mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106998-THS4062CDRG4
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4062CDRG4
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
THS4062CDRG4 Price

THS4062CDRG4 Datasheet
THS4062CDRG4 Application

THS4062CDRG4 Replacement
THS4062CDRG4 Pdf

THS4062CDRG4 Pinout
THS4062CDRG4 Image

THS4062CDRG4 Picture
THS4062CDRG4 In Stock

THS4062CDRG4 Distributor
THS4062CDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 250V 7.4A IPAK
3437
IC FIXED POINT DSP 532-FCBGA
24
150mA SOT-23 Low Noise CMOS RF-LDOTM Regulator
1500
IC CLK BUFFER 2:10 2GHZ 64TQFP
297
8-Megabit 512K x 16 5-volt Only CMOS Flash Memory
109
CAP CER 6800PF 50V NP0 1210
3249
32-megabit (2M x 16/4M x 8) 3-volt Only Flash Memory
59

Top Sellers