Search
Filters

THS4081CDRG4

Part No : THS4081CDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 175MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,270 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 230 V/μs
-3db Bandwidth 175MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 1mV
Operating Supply Current 3.4mA
Channel Output Current 85mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107001-THS4081CDRG4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The THS4081CDRG4 Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 10 V and up to 30 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The THS4081CDRG4 provides the temperature range of 0°C to 70°C , 1.2μA input bias current,230 V/μs slew rate, 1mV input offset voltage and 3.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 230 V/μs
-3db Bandwidth 175MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 1mV
Operating Supply Current 3.4mA
Channel Output Current 85mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107001-THS4081CDRG4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4081CDRG4
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
THS4081CDRG4 Price

THS4081CDRG4 Datasheet
THS4081CDRG4 Application

THS4081CDRG4 Replacement
THS4081CDRG4 Pdf

THS4081CDRG4 Pinout
THS4081CDRG4 Image

THS4081CDRG4 Picture
THS4081CDRG4 In Stock

THS4081CDRG4 Distributor
THS4081CDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP 30V 1.5A 5CPH
273
TRANS NPN 80V 3A TO-220F
4
10 UA, Rail-to-Rail I/O, Zero InputCrossover Distortion Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
10000
MOSFET N-CH 40V 50A DPAK
120

Top Sellers