Search
Filters

THS4130CD

Part No :
THS4130CD
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
HIGH SPEED LOW NOISE, FULLY DIFFERENTIAL I/O AMPLIFIERS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,031 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 52 V/μs
GBP - Gain Bandwidth Product 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 14mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267114-THS4130CD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name THS4130
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AD8390ACPZ-REEL7;   AD8390ARC-REEL7;  AD8390ACPZ-R2; 
Texas Instruments THS4130CD is available at WIN SOURCE. Please review product page below for detailed information, including THS4130CD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for THS4130CD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 52 V/μs
GBP - Gain Bandwidth Product 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 14mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267114-THS4130CD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name THS4130
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AD8390ACPZ-REEL7;   AD8390ARC-REEL7;  AD8390ACPZ-R2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4130CD
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
THS4130CD Price

THS4130CD Datasheet
THS4130CD Application

THS4130CD Replacement
THS4130CD Pdf

THS4130CD Pinout
THS4130CD Image

THS4130CD Picture
THS4130CD In Stock

THS4130CD Distributor
THS4130CD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC BUS MASTER 1 WIRE 14-SOIC / 1-Wire Bus Master with Overdrive
91
8M-BIT, 16M-BIT AND 32M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
100
2MHz Boost DC/DC Converter with 2.5A Switch and Soft-Start
90
ADSP-2100 Family DSP Microcomputers
1
1A General Purpose LDO
19
18-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE
170
3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 2.5V 3A 14HTSSOP
29

Top Sellers