Search
Filters

THS4215DGNRG4

Part No :
THS4215DGNRG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
LOW-DISTORTION HIGH-SPEED VOLTAGE FEEDBACK AMPLIFIER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 970 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 325MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 19mA
Output Current per Channel 220mA
Dual Supply Voltage (±) 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267144-THS4215DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name THS4215
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
5962F0623701V9A; 5962F0623701QXC; MAX410BCSA-T;  
Texas Instruments THS4215DGNRG4 is available at WIN SOURCE. Please review product page below for detailed information, including THS4215DGNRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for THS4215DGNRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 970 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 325MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 19mA
Output Current per Channel 220mA
Dual Supply Voltage (±) 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267144-THS4215DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name THS4215
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
5962F0623701V9A; 5962F0623701QXC; MAX410BCSA-T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4215DGNRG4
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
THS4215DGNRG4 Price

THS4215DGNRG4 Datasheet
THS4215DGNRG4 Application

THS4215DGNRG4 Replacement
THS4215DGNRG4 Pdf

THS4215DGNRG4 Pinout
THS4215DGNRG4 Image

THS4215DGNRG4 Picture
THS4215DGNRG4 In Stock

THS4215DGNRG4 Distributor
THS4215DGNRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU 4.4V WD 16DIP
200
IC OPAMP GP 1MHZ 14TSSOP
11
IC ADC 16BIT 65 MSPS 48-QFN / 1-Channel Single ADC Pipelined 65Msps 16-bit Parallel 48-Pin QFN EP T/R
69
TRANS PNP 45V 0.5A SOT23
925
DIODE ZENER 5.6V 500MW SOD80C
27942

Top Sellers