Search
Filters

THS4302RGTTG4

Part No : THS4302RGTTG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 12GHZ 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5500 V/μs
Gain Bandwidth Product (GBP) 12GHz
-3db Bandwidth 2.4GHz
Current - Input Bias 7μA
Voltage - Input Offset 2mV
Operating Supply Current 37mA
Channel Output Current 180mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1107078-THS4302RGTTG4
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Application Field Used in Medical, Industrial, Signal Processing, Wireless, Test & Measurement, Sensing & Instrumentation
The THS4302RGTTG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 5 V. It is available in a 16-QFN (3x3) package, mounted by SMD (SMT). The THS4302RGTTG4 provides the temperature range of -40°C to 85°C , 7μA input bias current,5500 V/μs slew rate, 2mV input offset voltage and 37mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5500 V/μs
Gain Bandwidth Product (GBP) 12GHz
-3db Bandwidth 2.4GHz
Current - Input Bias 7μA
Voltage - Input Offset 2mV
Operating Supply Current 37mA
Channel Output Current 180mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1107078-THS4302RGTTG4
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Application Field Used in Medical, Industrial, Signal Processing, Wireless, Test & Measurement, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4302RGTTG4
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
THS4302RGTTG4 Price

THS4302RGTTG4 Datasheet
THS4302RGTTG4 Application

THS4302RGTTG4 Replacement
THS4302RGTTG4 Pdf

THS4302RGTTG4 Pinout
THS4302RGTTG4 Image

THS4302RGTTG4 Picture
THS4302RGTTG4 In Stock

THS4302RGTTG4 Distributor
THS4302RGTTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 100PF 630V U2J 1206
405
FIXED IND 680NH 190MA 670 MOHM
2334
IC FPGA 175 I/O 240QFP / FPGA APEX 20K Family 160K Gates 6400 Cells 323MHz 0.22um Technology 1.8V 240-Pin PQFP
1
600V 0.75(ohm) N-channel MOSFET
599

Top Sellers