The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

THS4500IDGNR

Part No THS4500IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDEBAND, LOW-DISTORTION, FULLY DIFFERENTIAL AMPLIFIERS
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
Pricing & Ordering $4.750 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.9430
$53.487
21+
$4.8760
$102.396
32+
$4.7240
$151.168
44+
$4.5720
$201.168
57+
$4.4190
$251.883
76+
$3.9620
$301.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,900 pieces
MOQ: 9 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 2800 V/μs
GBP - Gain Bandwidth Product 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 4mV
Operating Supply Current 23mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267166-THS4500IDGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Family Name THS4500
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADA4950-1YCPZ-R2;  ADA4938-1ACPZ-R2; AD8132AR-REEL;  

Description

Introducing the THS4500IDGNR from Texas Instruments

The THS4500IDGNR is a high-performance, low-power, fully-differential amplifier from Texas Instruments that is designed to meet the demanding requirements of high-speed signal processing applications. This versatile amplifier is particularly suited for applications such as telecommunications, test equipment, and active filter circuits, where precision and speed are crucial.

With its wide bandwidth and fast slew rate, the THS4500IDGNR is capable of handling high-speed analog signals with excellent fidelity. The device operates over a wide supply range, from ±2.25 V to ±5.5 V, which allows for flexible design options in various circuit environments. This feature also makes it compatible with a variety of ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other signal processing components that require differential inputs and outputs.

The THS4500IDGNR boasts a low distortion profile and a high output drive capability, which is essential for driving high-performance ADCs without degrading signal quality. Its low noise characteristics ensure that the signal integrity is preserved, even in the most noise-sensitive applications. The device also features a disable function that reduces power consumption when the amplifier is not in active use, making it an energy-efficient choice for battery-powered or energy-conscious designs.

Encased in a compact 8-pin MSOP (Mini Small Outline Package) with PowerPAD™, the THS4500IDGNR is designed for space-constrained applications, while still providing excellent thermal performance. The PowerPAD™ feature helps in efficient heat dissipation, which is critical for maintaining stability and reliability in high-speed operational conditions.

For design engineers looking for a fully-differential amplifier that offers high-speed performance without compromising on power efficiency or thermal management, the THS4500IDGNR from Texas Instruments is an excellent choice. Its combination of features ensures that it can be seamlessly integrated into a wide range of electronic systems, delivering top-tier performance in a small footprint.

Whether you're designing professional audio equipment, high-speed data acquisition systems, or any other application that requires a high-quality differential signal path, the THS4500IDGNR stands out as a robust and reliable solution.