Search
Filters

THS4531AIDGK

IC OPAMP DIFF 27MHZ RRO 8VSSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The THS4531AIDGK Differential amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The THS4531AIDGK provides the temperature range of -40°C to 125°C , 200nA input bias current,390 V/μs slew rate, 100μV input offset voltage and 250μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 390 V/μs
Gain Bandwidth Product (GBP) 27MHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1107111-THS4531AIDGK
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 390 V/μs
Gain Bandwidth Product (GBP) 27MHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1107111-THS4531AIDGK
THS4531AIDGK Price

THS4531AIDGK Datasheet
THS4531AIDGK Application

THS4531AIDGK Replacement
THS4531AIDGK Pdf

THS4531AIDGK Pinout
THS4531AIDGK Image

THS4531AIDGK Picture
THS4531AIDGK In Stock

THS4531AIDGK Distributor
THS4531AIDGK Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Microelectronic Power IC Relay Dual Pole, Normally Open 0-250V, 170mA AC/DC
2014
TRANS 2PNP PREBIAS 0.25W SOT363
3248
ULTRALOW-POWER 50-mA LOW-DROPOUT LINEAR REGULATORS
50
30 V, 5.5 A NPN low VCEsat (BISS) transistor
1
IC EEPROM 32KBIT 1MHZ 8TSSOP
3946