Search
Filters

TL022CDR

Part No :
TL022CDR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 500KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
45+
€1.025
€46.138
105+
€0.868
€91.114
160+
€0.841
€134.568
220+
€0.815
€179.353
285+
€0.789
€224.734
380+
€0.710
€269.884
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,384 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 130μA
Channel Output Current 6mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107476-TL022CDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Family Name TL022
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
HA5023IBZ;   LS204IYD; HA5023IB;  
The TL022CDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 10 V and up to 30 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TL022CDR provides the temperature range of 0°C to 70°C , 100nA input bias current,0.5 V/μs slew rate, 1mV input offset voltage and 130μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 130μA
Channel Output Current 6mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107476-TL022CDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Family Name TL022
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
HA5023IBZ;   LS204IYD; HA5023IB;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL022CDR
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
TL022CDR Price

TL022CDR Datasheet
TL022CDR Application

TL022CDR Replacement
TL022CDR Pdf

TL022CDR Pinout
TL022CDR Image

TL022CDR Picture
TL022CDR In Stock

TL022CDR Distributor
TL022CDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 7.78VWM 13.4VC DO214AA
3155
IC DAC 18BIT SER 28-SSOP
250
MOSFET P-CH 220V 0.26A SOT89-3 / Trans MOSFET P-CH Si 220V 0.26A 4-Pin(3+Tab) SOT-89 T/R
23
IC GATE OR 1CH 2-INP SC-70-5
320
IC MCU 8BIT 768B OTP 18SOIC
87
IC AMP POST PECL 3.3V 10-MSOP
6005
ATTENUATOR DGTL GAAS 6BIT QFN-24 / 6Bit 0.5dBStep 31.5dB 3GHz 24-Pin QFN EP T/R

Top Sellers