Search
Filters

TL072ACP

Part No : TL072ACP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 3MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1107532-TL072ACP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Application Field Used in Audio, Communications & Networking, Signal Processing
The TL072ACP J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 8-PDIP package, mounted by Through Hole. The TL072ACP provides the temperature range of 0°C to 70°C , 65pA input bias current,13 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1107532-TL072ACP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Application Field Used in Audio, Communications & Networking, Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL072ACP
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
TL072ACP Price

TL072ACP Datasheet
TL072ACP Application

TL072ACP Replacement
TL072ACP Pdf

TL072ACP Pinout
TL072ACP Image

TL072ACP Picture
TL072ACP In Stock

TL072ACP Distributor
TL072ACP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dimmable LED controller IC
5250
22 mu A, RRIO, CMOS,18 V Operational Amplifiers
119
IC FET RF LDMOS H-34288-6
22
DIODE ARRAY SCHOTTKY 30V D2PAK
34
IC OPAMP BUFFER 720MHZ 8SOIC
70
DIODE ARRAY GP 80V 100MA MINI6
20

Top Sellers