Search
Filters

TL074ACDR

Part No :
TL074ACDR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP JFET 3MHZ 14SOIC
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
40+
€1.1080
€44.319
100+
€0.9140
€91.419
150+
€0.8860
€132.957
205+
€0.8590
€176.007
265+
€0.8310
€220.153
350+
€0.7480
€261.873
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 45,602 pieces can ship immediately
MOQ: 40 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1107542-TL074ACDR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
The TL074ACDR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TL074ACDR provides the temperature range of 0°C to 70°C , 65pA input bias current,13 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1107542-TL074ACDR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL074ACDR
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
TL074ACDR Price

TL074ACDR Datasheet
TL074ACDR Application

TL074ACDR Replacement
TL074ACDR Pdf

TL074ACDR Pinout
TL074ACDR Image

TL074ACDR Picture
TL074ACDR In Stock

TL074ACDR Distributor
TL074ACDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MPU MPC8XX 50MHZ 256BGA
4
IC MCU 32BIT ROMLESS 132QFP
23
TOSHIBA Field Effect Transistor Silicon N-Channel MOS Type (U-MOS-H)
1250
IC SER/DESER 25-170 MHZ FPD 64WQ / LVDS Deserializer 3360Mbps 0.36V Automotive 64-Pin WQFN EP T/R
20V ~200V 1.0 Amp Surfacemount Schottky Barrier Rectifiers
3000
IC VREF SERIES 2.5V SOT23-5
25

Top Sellers