Search
Filters

TL074ACN

Part No : TL074ACN
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 3MHZ 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,570 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1107544-TL074ACN
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
The TL074ACN J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 14-PDIP package, mounted by Through Hole. The TL074ACN provides the temperature range of 0°C to 70°C , 65pA input bias current,13 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1107544-TL074ACN
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL074ACN
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
TL074ACN Price

TL074ACN Datasheet
TL074ACN Application

TL074ACN Replacement
TL074ACN Pdf

TL074ACN Pinout
TL074ACN Image

TL074ACN Picture
TL074ACN In Stock

TL074ACN Distributor
TL074ACN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE ZENER 36V 2W DO41
1500
TRANS 3NPN/3PNP DARL 100V 12SIP
5321
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
100
PNP Silicon Epitaxial Transistor
300
ADSL LINE DRIVER
106
TOPSwitch -GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT UVLO HV TO262
100
3A High Current, Low Dropout Voltage Regulator Adjustable, Fast Response Time
35

Top Sellers