Search
Filters

TL084QDR

Part No : TL084QDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 3MHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,654 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1107580-TL084QDR
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current 1.4mA
Voltage - Input Offset 3mV
Current - Input Bias 30pA
Gain Bandwidth Product (GBP) 3MHz
Slew Rate 13 V/μs
Number of Circuits 4
Amplifier Type J-FET
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TL084QDR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TL084QDR provides the temperature range of -40°C to 125°C , 30pA input bias current,13 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Application Field Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1107580-TL084QDR
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current 1.4mA
Voltage - Input Offset 3mV
Current - Input Bias 30pA
Gain Bandwidth Product (GBP) 3MHz
Slew Rate 13 V/μs
Number of Circuits 4
Amplifier Type J-FET
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL084QDR
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
TL084QDR Price

TL084QDR Datasheet
TL084QDR Application

TL084QDR Replacement
TL084QDR Pdf

TL084QDR Pinout
TL084QDR Image

TL084QDR Picture
TL084QDR In Stock

TL084QDR Distributor
TL084QDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 75V 119.4V P600 / 30KW Transient Voltage Suppressor
160
P-Channel 30-V (D-S) MOSFET
1256
IC MCU 8BIT 128KB FLASH 100LQFP
IC GATE NAND 4CH 2-INP 14DIP
368
PFM Controller for Half-Bridge Resonant Converters
5
LOW VOLTAGE ADJUSTABLE SHUNT REFERENCE | IC VREF SHUNT ADJ TO92-3
200

Top Sellers