Search
Filters

TL1963A-25DCYR

Part No : TL1963A-25DCYR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 1.5A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,657 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1107637-TL1963A-25DCYR
Case / Package SOT-223-4
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Temperature, Reverse Polarity
Control Features Enable
Operating Supply Current 1mA to 80mA
Output Current 1.5A
Dropout Voltage-Max 0.55V @ 1.5A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 20V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
PSRR 63dB (120Hz)
Texas Instruments TL1963A-25DCYR, 1.5A Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.55V @ 1.5A maximum drop voltage. The TL1963A-25DCYR is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1107637-TL1963A-25DCYR
Case / Package SOT-223-4
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Temperature, Reverse Polarity
Control Features Enable
Operating Supply Current 1mA to 80mA
Output Current 1.5A
Dropout Voltage-Max 0.55V @ 1.5A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 20V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
PSRR 63dB (120Hz)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL1963A-25DCYR
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
TL1963A-25DCYR Price

TL1963A-25DCYR Datasheet
TL1963A-25DCYR Application

TL1963A-25DCYR Replacement
TL1963A-25DCYR Pdf

TL1963A-25DCYR Pinout
TL1963A-25DCYR Image

TL1963A-25DCYR Picture
TL1963A-25DCYR In Stock

TL1963A-25DCYR Distributor
TL1963A-25DCYR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RF Power Field Effect Transistors
5 Volt, Byte Alterable E2PROM
30
IC REG BOOST SEPIC ADJ 2A 8SOIC
8
IC MCU 8BIT ROMLESS 44QFP
1
LED XLAMP WARM WHITE 2700K 2SMD
12
IC MULTIPLEXER DUAL 4X1 16TSSOP
1500
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRANSP LATCH 3ST 20SO
339
IC POT DGTL SGL PB CTRL 8-SOIC
2

Top Sellers