The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL2218-285PWRG4

Part No TL2218-285PWRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description EXCALIBUR CURRENT-MODE SCSI TERMINATOR
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
Pricing & Ordering $2.243 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8240
$50.832
44+
$2.3170
$101.948
67+
$2.2450
$150.415
93+
$2.1720
$201.996
120+
$2.1000
$252.000
160+
$1.8830
$301.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 18 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type SCSI
Number of Terminations 9
Operating Supply Voltage 3.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1268124-TL2218-285PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name TL2218-285
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TL2218-285PWLE;  TL2218-285PW;  

Description

TL2218-285PWRG4 Voltage Regulator - Texas Instruments

The TL2218-285PWRG4 is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is an ideal choice for sensitive electronics requiring a stable and reliable power supply. With its precision output voltage and low dropout voltage, the TL2218-285PWRG4 ensures that your devices operate smoothly under various conditions.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.85V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: The output voltage is maintained with high accuracy, which is critical for applications that demand consistent power supply levels.
  • Low Dropout: The low dropout feature of the TL2218-285PWRG4 means that it can regulate the output voltage effectively even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Current Capacity: It offers an output current capacity of up to 500 mA, allowing it to power a wide range of devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability.
  • Overcurrent Protection: The overcurrent protection circuit prevents damage to the voltage regulator and the powered device in the event of a short circuit or excessive load.

Applications

The TL2218-285PWRG4 is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Low-voltage logic supplies
  • Reference voltage sources

With its robust design and comprehensive protection features, the TL2218-285PWRG4 from Texas Instruments is an excellent choice for designers looking for a reliable voltage regulation solution. Its small footprint and power efficiency make it a valuable component in space-constrained and power-sensitive applications.