Search
Filters

TL2845D-8

Part No : TL2845D-8
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOPOLOGY 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26,587 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1107684-TL2845D-8
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The TL2845D-8 is a Step-Up, Step-Up/Step-Down(Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 48% duty cycle. The switching frequency can be set for a 100kHz. It accepts input voltages from 7.6 V to 30 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1107684-TL2845D-8
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL2845D-8
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
TL2845D-8 Price

TL2845D-8 Datasheet
TL2845D-8 Application

TL2845D-8 Replacement
TL2845D-8 Pdf

TL2845D-8 Pinout
TL2845D-8 Image

TL2845D-8 Picture
TL2845D-8 In Stock

TL2845D-8 Distributor
TL2845D-8 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
144x65 Character Graphic LCD Driver Specification
89
CAP TANT 0.47UF 35V 20% 1206
370
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC DVR/RCVR RS232 ESD SGL 16SSOP
3
Linear Voltage Regulator IC
900
RELAY GEN PURPOSE SPST 3A 24V
90
IC SUPERVISOR MPU ADJ 6SON
281
TOPFET high side switch SMD version of BUK210-50Y
650
SENSOR TEMPERATURE SMBUS 10UMAX
2664

Top Sellers