Search
Filters

TL331IDBVTG4

Part No :
TL331IDBVTG4
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC SNGL DIFF COMPARATOR SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 59 pct.
Popularity Medium
Win Source Part Number 1107707-TL331IDBVTG4
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Current - Quiescent (Max) 700μA
Current - Output (Typ) 20mA
Current - Input Bias (Max) 0.25μA @ 5V
Voltage - Input Offset (Max) 5mV @ 30V
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Output Type CMOS, MOS, Open-Collector, TTL
Number of Elements 1
Type Differential
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

Texas Instruments TL331IDBVTG4 is available at WIN SOURCE. Please review product page below for detailed information, including TL331IDBVTG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TL331IDBVTG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 59 pct.
Popularity Medium
Win Source Part Number 1107707-TL331IDBVTG4
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Current - Quiescent (Max) 700μA
Current - Output (Typ) 20mA
Current - Input Bias (Max) 0.25μA @ 5V
Voltage - Input Offset (Max) 5mV @ 30V
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Output Type CMOS, MOS, Open-Collector, TTL
Number of Elements 1
Type Differential
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL331IDBVTG4
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
TL331IDBVTG4 Price

TL331IDBVTG4 Datasheet
TL331IDBVTG4 Application

TL331IDBVTG4 Replacement
TL331IDBVTG4 Pdf

TL331IDBVTG4 Pinout
TL331IDBVTG4 Image

TL331IDBVTG4 Picture
TL331IDBVTG4 In Stock

TL331IDBVTG4 Distributor
TL331IDBVTG4 Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU SOT23-5
1758
IC REG LDO 1.2V/ADJ 3A TO220-5
3
10 V, 2 A ultra low VF MEGA Schottky barrier rectifiers
128210
Fast Switching Characteristic
113
IC OPAMP GP 2MHZ 8DIP
186
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
691

Top Sellers