TL3474AIN

Part No :
TL3474AIN
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 4MHZ 14DIP
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
Unit Price
Ext. Price
40+
$1.4060
$56.240
90+
$1.1660
$104.940
135+
$1.1320
$152.820
185+
$1.0970
$202.945
240+
$1.0630
$255.120
315+
$0.9600
$302.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,660 pieces
MOQ: 40 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 3.5mA
Channel Output Current 34mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1107718-TL3474AIN
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The TL3474AIN General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 14-PDIP package, mounted by Through Hole. The TL3474AIN provides the temperature range of -40°C to 105°C , 100nA input bias current,13 V/μs slew rate, 1mV input offset voltage and 3.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 3.5mA
Channel Output Current 34mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1107718-TL3474AIN
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL3474AIN
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
TL3474AIN Price

TL3474AIN Datasheet
TL3474AIN Application

TL3474AIN Replacement
TL3474AIN Pdf

TL3474AIN Pinout
TL3474AIN Image

TL3474AIN Picture
TL3474AIN In Stock

TL3474AIN Distributor
TL3474AIN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LED RED SMD
212
IC OFFLINE SWITCH FLYBACK 10SOIC
264
SMA BULKHEAD JACK-AMC PLUG 100MM
229
MOSFET P-CH 20V 2A SOT23
1200
IC VIDEO DEMODULATOR 48QFN
1500
IC RETIMER 6GBPS 40WQFN
400

Top Sellers